SFCable.com 25ft QVS Plenum Rated HD15 M/F Triple Shielded Cable CC320P-25

Description
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 25ft
Description
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 25ft

Suppliers

Company
Product
Description
Supplier Links
25ft QVS Plenum Rated HD15 M/F Triple Shielded Cable - CC320P-25 - SFCable.com
Hayward, CA, USA
25ft QVS Plenum Rated HD15 M/F Triple Shielded Cable
CC320P-25
25ft QVS Plenum Rated HD15 M/F Triple Shielded Cable CC320P-25
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 25ft

Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 25ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC320P-25
Product Name 25ft QVS Plenum Rated HD15 M/F Triple Shielded Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connecting cable - 706-100/625-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details