SFCable.com 10ft Plenum Rated SVGA HD15 M/F Triple Shielded Extension Cable CC320P-10

Description
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 10ft
Description
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft Plenum Rated SVGA HD15 M/F Triple Shielded Extension Cable - CC320P-10 - SFCable.com
Hayward, CA, USA
10ft Plenum Rated SVGA HD15 M/F Triple Shielded Extension Cable
CC320P-10
10ft Plenum Rated SVGA HD15 M/F Triple Shielded Extension Cable CC320P-10
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 10ft

Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC320P-10
Product Name 10ft Plenum Rated SVGA HD15 M/F Triple Shielded Extension Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5P-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
CANopen/DeviceNet cable - 756-1404/060-020 - WAGO
Specs
Application Networking
Product Type M12 plug - free end
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details