SFCable.com QVS 1ft VGA HD15 Male to Female PortSaver Cable CC320NU-01

Description
PortSavers protect the wear and tear of HD15 ports! This male to female cable provides a pigtail connection on HD15 port if space is tight or the port is being used for testing purposes. It can also be used as an extension cable. Supports all VGA monitors including analog flat panel display. This cable has foil shielding to prevent signal loss, screen ghosting and loss of color. Pin #9 is removed for universal VGA compatibility. (Connectors: HD15 Male to Female; Length: 1ft)
Description
PortSavers protect the wear and tear of HD15 ports! This male to female cable provides a pigtail connection on HD15 port if space is tight or the port is being used for testing purposes. It can also be used as an extension cable. Supports all VGA monitors including analog flat panel display. This cable has foil shielding to prevent signal loss, screen ghosting and loss of color. Pin #9 is removed for universal VGA compatibility. (Connectors: HD15 Male to Female; Length: 1ft)

Suppliers

Company
Product
Description
Supplier Links
QVS 1ft VGA HD15 Male to Female PortSaver Cable - CC320NU-01 - SFCable.com
Hayward, CA, USA
QVS 1ft VGA HD15 Male to Female PortSaver Cable
CC320NU-01
QVS 1ft VGA HD15 Male to Female PortSaver Cable CC320NU-01
PortSavers protect the wear and tear of HD15 ports! This male to female cable provides a pigtail connection on HD15 port if space is tight or the port is being used for testing purposes. It can also be used as an extension cable. Supports all VGA monitors including analog flat panel display. This cable has foil shielding to prevent signal loss, screen ghosting and loss of color. Pin #9 is removed for universal VGA compatibility. (Connectors: HD15 Male to Female; Length: 1ft)

PortSavers protect the wear and tear of HD15 ports! This male to female cable provides a pigtail connection on HD15 port if space is tight or the port is being used for testing purposes. It can also be used as an extension cable. Supports all VGA monitors including analog flat panel display. This cable has foil shielding to prevent signal loss, screen ghosting and loss of color. Pin #9 is removed for universal VGA compatibility. (Connectors: HD15 Male to Female; Length: 1ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC320NU-01
Product Name QVS 1ft VGA HD15 Male to Female PortSaver Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details