SFCable.com 75ft Shielded CAT6A 600 MHz Snagless Patch Cable CAT6A-STP-75

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Suppliers

Company
Product
Description
Supplier Links
75ft Shielded CAT6A 600 MHz Snagless Patch Cable - CAT6A-STP-75 - SFCable.com
Hayward, CA, USA
75ft Shielded CAT6A 600 MHz Snagless Patch Cable
CAT6A-STP-75
75ft Shielded CAT6A 600 MHz Snagless Patch Cable CAT6A-STP-75
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-75
Product Name 75ft Shielded CAT6A 600 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details