SFCable.com 50ft Shielded CAT6A 600 MHz Snagless Patch Cable CAT6A-STP-50

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Suppliers

Company
Product
Description
Supplier Links
50ft Shielded CAT6A 600 MHz Snagless Patch Cable - CAT6A-STP-50 - SFCable.com
Hayward, CA, USA
50ft Shielded CAT6A 600 MHz Snagless Patch Cable
CAT6A-STP-50
50ft Shielded CAT6A 600 MHz Snagless Patch Cable CAT6A-STP-50
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-50
Product Name 50ft Shielded CAT6A 600 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details