SFCable.com 25ft Shielded CAT6A 600 MHz Snagless Patch Cable CAT6A-STP-25

Description
Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 25 feet.
Description
Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 25 feet.

Suppliers

Company
Product
Description
Supplier Links
25ft Shielded CAT6A 600 MHz Snagless Patch Cable - CAT6A-STP-25 - SFCable.com
Hayward, CA, USA
25ft Shielded CAT6A 600 MHz Snagless Patch Cable
CAT6A-STP-25
25ft Shielded CAT6A 600 MHz Snagless Patch Cable CAT6A-STP-25
Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 25 feet.

Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 25 feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-25
Product Name 25ft Shielded CAT6A 600 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details