SFCable.com 10ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-10

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Suppliers

Company
Product
Description
Supplier Links
10ft Shielded CAT6A Snagless Patch Cable - CAT6A-STP-10 - SFCable.com
Hayward, CA, USA
10ft Shielded CAT6A Snagless Patch Cable
CAT6A-STP-10
10ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-10
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-10
Product Name 10ft Shielded CAT6A Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details