SFCable.com 4ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-04

Description
Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 4 feet.
Description
Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 4 feet.

Suppliers

Company
Product
Description
Supplier Links
4ft Shielded CAT6A Snagless Patch Cable - CAT6A-STP-04 - SFCable.com
Hayward, CA, USA
4ft Shielded CAT6A Snagless Patch Cable
CAT6A-STP-04
4ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-04
Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 4 feet.

Performance conforms to proposed CAT6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. 26AWG stranded copper wire. UL listed. Double shielded: Each pair foil shielded / 4 pair braid shielded. 50 micron gold plated RJ45. shielded plug. Molded snugless boot. Length: 4 feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-04
Product Name 4ft Shielded CAT6A Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SF1W31-EH-2.6-Q15N-LE14 - Festo Corporation
Specs
Cable Length 8.53 ft (26 dm)
Connector Type Connection diagram F1
Standards / Certifications DIN 47100
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details