SFCable.com 2ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-02

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 2ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 2ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Suppliers

Company
Product
Description
Supplier Links
2ft Shielded CAT6A Snagless Patch Cable - CAT6A-STP-02 - SFCable.com
Hayward, CA, USA
2ft Shielded CAT6A Snagless Patch Cable
CAT6A-STP-02
2ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-02
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 2ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 2ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-02
Product Name 2ft Shielded CAT6A Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details