SFCable.com 1ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-01

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Suppliers

Company
Product
Description
Supplier Links
1ft Shielded CAT6A Snagless Patch Cable - CAT6A-STP-01 - SFCable.com
Hayward, CA, USA
1ft Shielded CAT6A Snagless Patch Cable
CAT6A-STP-01
1ft Shielded CAT6A Snagless Patch Cable CAT6A-STP-01
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz.Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft Cat.6A Patch Cable Molded. Application: 10GBASE-T Ethernet, 1000BASE-TX Fast Ethernet, 1000BASE-T Gigabit Rthernet, 100BASE-TX Fast Ethernet, 10BASE-T Ethernet, 155/622 Mbps ATM, 4/16 Mbps Token Ring, 100VG-AnyLAN, 100Mbps TP-PMD.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-STP-01
Product Name 1ft Shielded CAT6A Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2948207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers