SFCable.com 6ft CAT6A 600 MHz Snagless Patch Cable CAT6A-06

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz. Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.6ft Cat.6A Patch Cable Molded.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz. Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.6ft Cat.6A Patch Cable Molded.

Suppliers

Company
Product
Description
Supplier Links
6ft CAT6A 600 MHz Snagless Patch Cable - CAT6A-06 - SFCable.com
Hayward, CA, USA
6ft CAT6A 600 MHz Snagless Patch Cable
CAT6A-06
6ft CAT6A 600 MHz Snagless Patch Cable CAT6A-06
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz. Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.6ft Cat.6A Patch Cable Molded.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G Cat.6A solutions are qualified for frequencies up to 500MHz. Performance conforms to proposed Cat.6A channel requirement of TIA/EIA-568-B-2-10 class EA ISO/IEC 11801, CENELEC EN 50173 and IEEE802.3an. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.6ft Cat.6A Patch Cable Molded.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6A-06
Product Name 6ft CAT6A 600 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details