SFCable.com 14ft Cat6 500 MHz Snagless Crossover Cable CAT6-X14

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 14ft CAT6 550 MHz Snagless Crossover Cable.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 14ft CAT6 550 MHz Snagless Crossover Cable.

Suppliers

Company
Product
Description
Supplier Links
14ft Cat6 500 MHz Snagless Crossover Cable - CAT6-X14 - SFCable.com
Hayward, CA, USA
14ft Cat6 500 MHz Snagless Crossover Cable
CAT6-X14
14ft Cat6 500 MHz Snagless Crossover Cable CAT6-X14
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 14ft CAT6 550 MHz Snagless Crossover Cable.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 14ft CAT6 550 MHz Snagless Crossover Cable.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-X14
Product Name 14ft Cat6 500 MHz Snagless Crossover Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details