SFCable.com 3ft Cat6 500 MHz Snagless Crossover Cable CAT6-X03

Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 3ft CAT6 550 MHz Snagless Crossover Cable.
Description
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 3ft CAT6 550 MHz Snagless Crossover Cable.

Suppliers

Company
Product
Description
Supplier Links
3ft Cat6 500 MHz Snagless Crossover Cable - CAT6-X03 - SFCable.com
Hayward, CA, USA
3ft Cat6 500 MHz Snagless Crossover Cable
CAT6-X03
3ft Cat6 500 MHz Snagless Crossover Cable CAT6-X03
SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 3ft CAT6 550 MHz Snagless Crossover Cable.

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). Our Cat6 550Mhz Snagless Patch Cables will handle bandwidth intensive applications up to 550 Mhz and beyond. Crossover Ethernet cables are designed to connect two devices, such as computers, game machines directly. Standard Ethernet cables (called "straight through" as opposed to crossover) require that a device be connected to a switch or hub before communicating with another device. A crossover cable switches the wires, allowing the devices to bypass the hub or switch. 3ft CAT6 550 MHz Snagless Crossover Cable.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-X03
Product Name 3ft Cat6 500 MHz Snagless Crossover Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details