SFCable.com 75ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-75

Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.
Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Suppliers

Company
Product
Description
Supplier Links
75ft CAT6 500 MHz Assembled Patch Cable - CAT6-NB-75 - SFCable.com
Hayward, CA, USA
75ft CAT6 500 MHz Assembled Patch Cable
CAT6-NB-75
75ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-75
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 75ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-NB-75
Product Name 75ft CAT6 500 MHz Assembled Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-10-Q9-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details