SFCable.com 50ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-50

Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.
Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Suppliers

Company
Product
Description
Supplier Links
50ft CAT6 500 MHz Assembled Patch Cable - CAT6-NB-50 - SFCable.com
Hayward, CA, USA
50ft CAT6 500 MHz Assembled Patch Cable
CAT6-NB-50
50ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-50
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 50ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-NB-50
Product Name 50ft CAT6 500 MHz Assembled Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M2-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details