SFCable.com 10ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-10

Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.
Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Suppliers

Company
Product
Description
Supplier Links
10ft CAT6 500 MHz Assembled Patch Cable - CAT6-NB-10 - SFCable.com
Hayward, CA, USA
10ft CAT6 500 MHz Assembled Patch Cable
CAT6-NB-10
10ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-10
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 10ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-NB-10
Product Name 10ft CAT6 500 MHz Assembled Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details