SFCable.com 3ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-03

Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 3ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.
Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 3ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Suppliers

Company
Product
Description
Supplier Links
3ft CAT6 500 MHz Assembled Patch Cable - CAT6-NB-03 - SFCable.com
Hayward, CA, USA
3ft CAT6 500 MHz Assembled Patch Cable
CAT6-NB-03
3ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-03
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 3ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 3ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-NB-03
Product Name 3ft CAT6 500 MHz Assembled Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details