SFCable.com 1ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-01

Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.
Description
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Suppliers

Company
Product
Description
Supplier Links
1ft CAT6 500 MHz Assembled Patch Cable - CAT6-NB-01 - SFCable.com
Hayward, CA, USA
1ft CAT6 500 MHz Assembled Patch Cable
CAT6-NB-01
1ft CAT6 500 MHz Assembled Patch Cable CAT6-NB-01
For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

For voice/data/video distribution, our cable will handle bandwidth-intensive applications up to 500 MHz. Meets all Cat6 TIA/EIA-568-B-2.1. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. 1ft CAT6 500 MHz Assembled Patch Cable Cable Certification: TIA/EIA T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color Available: Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and White.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-NB-01
Product Name 1ft CAT6 500 MHz Assembled Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1562745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers