SFCable.com 35 ft CAT6 Flat Patch Cable Black CAT6-FW-35

Description
Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 35FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.
Description
Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 35FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.

Suppliers

Company
Product
Description
Supplier Links
35 ft CAT6 Flat Patch Cable Black - CAT6-FW-35 - SFCable.com
Hayward, CA, USA
35 ft CAT6 Flat Patch Cable Black
CAT6-FW-35
35 ft CAT6 Flat Patch Cable Black CAT6-FW-35
Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 35FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.

Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 35FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-FW-35
Product Name 35 ft CAT6 Flat Patch Cable Black
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details