SFCable.com 10 ft CAT6 Flat Patch Cable Black CAT6-FW-10

Description
Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 10FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.
Description
Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 10FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.

Suppliers

Company
Product
Description
Supplier Links
10 ft CAT6 Flat Patch Cable Black - CAT6-FW-10 - SFCable.com
Hayward, CA, USA
10 ft CAT6 Flat Patch Cable Black
CAT6-FW-10
10 ft CAT6 Flat Patch Cable Black CAT6-FW-10
Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 10FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.

Flat cables fit easily between cramped spaces improving the look of your home or office because they are flat and easy to hide. These flat cables are a perfect fit under carpets, up walls, and even behind furniture. The cables are only a slim 1.2mm thick that gives a plenty of ventilation room for network rack wiring. It is a great advantage over thicker cables that add more bulk to your work space. Length 10FT Designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.Cable length is marked on boot for easy identification. T568B (AT&T 258A) Wired. UTP Unshielded Twist Pair. CM Type PVC Jacket. 32AWG Flat 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Black jacket color.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-FW-10
Product Name 10 ft CAT6 Flat Patch Cable Black
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details