SFCable.com 30ft CAT6 550 MHz Snagless Patch Cable CAT6-30

Description
30ft CAT6 550 MHz Snagless Patch Cable
Description
30ft CAT6 550 MHz Snagless Patch Cable

Suppliers

Company
Product
Description
Supplier Links
30ft CAT6 550 MHz Snagless Patch Cable - CAT6-30 - SFCable.com
Hayward, CA, USA
30ft CAT6 550 MHz Snagless Patch Cable
CAT6-30
30ft CAT6 550 MHz Snagless Patch Cable CAT6-30
30ft CAT6 550 MHz Snagless Patch Cable

30ft CAT6 550 MHz Snagless Patch Cable

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-30
Product Name 30ft CAT6 550 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details