SFCable.com 0.5ft CAT6 550 MHz Snagless Patch Cable CAT6-005

Description
Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 0.5ft CAT6 550 MHz Snagless Patch Cable
Description
Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 0.5ft CAT6 550 MHz Snagless Patch Cable

Suppliers

Company
Product
Description
Supplier Links
0.5ft CAT6 550 MHz Snagless Patch Cable - CAT6-005 - SFCable.com
Hayward, CA, USA
0.5ft CAT6 550 MHz Snagless Patch Cable
CAT6-005
0.5ft CAT6 550 MHz Snagless Patch Cable CAT6-005
Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 0.5ft CAT6 550 MHz Snagless Patch Cable

Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 0.5ft CAT6 550 MHz Snagless Patch Cable

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT6-005
Product Name 0.5ft CAT6 550 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-9P-5-PUR - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details