SFCable.com 150ft CAT5E 350 MHz Snagless Patch Cable CAT5-HD50

Description
150 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.
Description
150 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Suppliers

Company
Product
Description
Supplier Links
150ft CAT5E 350 MHz Snagless Patch Cable - CAT5-HD50 - SFCable.com
Hayward, CA, USA
150ft CAT5E 350 MHz Snagless Patch Cable
CAT5-HD50
150ft CAT5E 350 MHz Snagless Patch Cable CAT5-HD50
150 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

150 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT5-HD50
Product Name 150ft CAT5E 350 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details