SFCable.com 75ft CAT5E 350 MHz Snagless Patch Cable CAT5-75

Description
75 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.
Description
75 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Suppliers

Company
Product
Description
Supplier Links
75ft CAT5E 350 MHz Snagless Patch Cable - CAT5-75 - SFCable.com
Hayward, CA, USA
75ft CAT5E 350 MHz Snagless Patch Cable
CAT5-75
75ft CAT5E 350 MHz Snagless Patch Cable CAT5-75
75 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

75 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT5-75
Product Name 75ft CAT5E 350 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-SM16G24-K-10-N-LE24 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Standards / Certifications DIN 47100
View Details
System cable - 706-2500/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details