SFCable.com 15ft CAT5E 350 MHz Assembled Patch Cable CAT5-15NB

Description
15ft CAT5E 350 MHz Assembled Patch Cable. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.
Description
15ft CAT5E 350 MHz Assembled Patch Cable. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Suppliers

Company
Product
Description
Supplier Links
15ft CAT5E 350 MHz Assembled Patch Cable - CAT5-15NB - SFCable.com
Hayward, CA, USA
15ft CAT5E 350 MHz Assembled Patch Cable
CAT5-15NB
15ft CAT5E 350 MHz Assembled Patch Cable CAT5-15NB
15ft CAT5E 350 MHz Assembled Patch Cable. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

15ft CAT5E 350 MHz Assembled Patch Cable. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT5-15NB
Product Name 15ft CAT5E 350 MHz Assembled Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-15-Q7-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details