SFCable.com 7ft CAT5E 350 MHz Snagless Patch Cable CAT5-07

Description
7 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.
Description
7 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Suppliers

Company
Product
Description
Supplier Links
7ft CAT5E 350 MHz Snagless Patch Cable - CAT5-07 - SFCable.com
Hayward, CA, USA
7ft CAT5E 350 MHz Snagless Patch Cable
CAT5-07
7ft CAT5E 350 MHz Snagless Patch Cable CAT5-07
7 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

7 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT5-07
Product Name 7ft CAT5E 350 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details