SFCable.com 5ft CAT5E 350 MHz Snagless Patch Cable CAT5-05

Description
5 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.
Description
5 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Suppliers

Company
Product
Description
Supplier Links
5ft CAT5E 350 MHz Snagless Patch Cable - CAT5-05 - SFCable.com
Hayward, CA, USA
5ft CAT5E 350 MHz Snagless Patch Cable
CAT5-05
5ft CAT5E 350 MHz Snagless Patch Cable CAT5-05
5 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

5 Ft CAT5E 350Mhz Unshielded (UTP) Patch Cord with Snag-free Molded Boot. Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Cable length is marked on boot for easy identification. Certification: TIA/EIA T568B (ATandT 258A) Wired. UTP Unshielded Twist Pair. 24AWG 4pair Stranded Copper Wire. 50 Micron Gold Plated RJ45 Plug. Color available: Black Blue Gray Green Orange Red White Yellow.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CAT5-05
Product Name 5ft CAT5E 350 MHz Snagless Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details