SFCable.com 50ft DB9 Female to DB25 Male Modem Cable AT41-50

Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 50ft. Color: Beige.
Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 50ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
50ft DB9 Female to DB25 Male Modem Cable - AT41-50 - SFCable.com
Hayward, CA, USA
50ft DB9 Female to DB25 Male Modem Cable
AT41-50
50ft DB9 Female to DB25 Male Modem Cable AT41-50
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 50ft. Color: Beige.

Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 50ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number AT41-50
Product Name 50ft DB9 Female to DB25 Male Modem Cable
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details