SFCable.com 25ft DB9 Female to DB25 Male Modem Cable AT41-25

Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 25ft. Color: Beige.
Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 25ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
25ft DB9 Female to DB25 Male Modem Cable - AT41-25 - SFCable.com
Hayward, CA, USA
25ft DB9 Female to DB25 Male Modem Cable
AT41-25
25ft DB9 Female to DB25 Male Modem Cable AT41-25
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 25ft. Color: Beige.

Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 25ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number AT41-25
Product Name 25ft DB9 Female to DB25 Male Modem Cable
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details