SFCable.com 15ft DB9 Female to DB25 Male Modem Cable AT41-15

Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 15ft. Color: Beige.
Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 15ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
15ft DB9 Female to DB25 Male Modem Cable - AT41-15 - SFCable.com
Hayward, CA, USA
15ft DB9 Female to DB25 Male Modem Cable
AT41-15
15ft DB9 Female to DB25 Male Modem Cable AT41-15
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 15ft. Color: Beige.

Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 15ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number AT41-15
Product Name 15ft DB9 Female to DB25 Male Modem Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
8+8 Pos. Female DIL 22 AWG Cable Assembly, 150mm, double-end, Jackscrews - M80-FC11605F1-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details