SFCable.com 10ft DB9 Female to DB25 Male Modem Cable AT41-10

Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 10ft. Color: Beige.
Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 10ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
10ft DB9 Female to DB25 Male Modem Cable - AT41-10 - SFCable.com
Hayward, CA, USA
10ft DB9 Female to DB25 Male Modem Cable
AT41-10
10ft DB9 Female to DB25 Male Modem Cable AT41-10
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 10ft. Color: Beige.

Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 10ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number AT41-10
Product Name 10ft DB9 Female to DB25 Male Modem Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details