SFCable.com 6ft DB9 Female to DB25 Male Modem Cable AT41-06

Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 6ft. Color: Beige.
Description
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 6ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 Female to DB25 Male Modem Cable - AT41-06 - SFCable.com
Hayward, CA, USA
6ft DB9 Female to DB25 Male Modem Cable
AT41-06
6ft DB9 Female to DB25 Male Modem Cable AT41-06
Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 6ft. Color: Beige.

Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices. Pin Out: 1-8 2-3 3-2 4-20 5-7 6-6 7-4 8-5 9-22 G-G. Length: 6ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number AT41-06
Product Name 6ft DB9 Female to DB25 Male Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-3033/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers