Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
SFCABLE.COM
AD-DELL-16 -- REPLACEMENT DELL PA-2 FAMILY 70WATT 20V 3.5A AC ADAPTER
SFCable.com
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
AD-DELL-16
Description
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
SFCable.com
Done
Description
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
AD-DELL-16
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
AD-DELL-16
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Power Supplies
Product Number
AD-DELL-16
Product Name
Replacement Dell PA-2 Family 70Watt 20V 3.5A AC Adapter
Type
AC / DC Adapter
Unlock Full Specs
to access all available technical data
Similar Products
Daitron Co., Ltd.
PFS300A Series Low Noise AC/DC Supply
pfs-300a-xx
Specs
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Advantech
Industrial, DIN Rail Power Supplies
BB-MDR-10-12
Specs
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
0.8400 amps
View Details
Finder S.p.A. con unico socio
Type 78.25 - Switch mode power supply
782512301200
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details