SFCable.com Alminum Cable Cover, 1.1m x 50mm, Silver 5028-SF-02

Description
Cable cover conceals the cables from console to the TV on the wall. 0.75m (29.5") and 1.1m (43.3") length are available. 1.1m (43.3") x 50mm(2"). Silver Color Alminum. Mounting hardware included.
Description
Cable cover conceals the cables from console to the TV on the wall. 0.75m (29.5") and 1.1m (43.3") length are available. 1.1m (43.3") x 50mm(2"). Silver Color Alminum. Mounting hardware included.

Suppliers

Company
Product
Description
Supplier Links
Alminum Cable Cover, 1.1m x 50mm, Silver - 5028-SF-02 - SFCable.com
Hayward, CA, USA
Alminum Cable Cover, 1.1m x 50mm, Silver
5028-SF-02
Alminum Cable Cover, 1.1m x 50mm, Silver 5028-SF-02
Cable cover conceals the cables from console to the TV on the wall. 0.75m (29.5") and 1.1m (43.3") length are available. 1.1m (43.3") x 50mm(2"). Silver Color Alminum. Mounting hardware included.

Cable cover conceals the cables from console to the TV on the wall. 0.75m (29.5") and 1.1m (43.3") length are available. 1.1m (43.3") x 50mm(2"). Silver Color Alminum. Mounting hardware included.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Protective Sleeving
Product Number 5028-SF-02
Product Name Alminum Cable Cover, 1.1m x 50mm, Silver
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Cable Sleeves - 1789507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details