SFCable.com 500ft 18/2 Solid Red/White Bell Wire 5013-SF-08

Description
500ft 18/2 Solid Red/White Bell Wire. UL Listed. 18AWG solid wire.
Description
500ft 18/2 Solid Red/White Bell Wire. UL Listed. 18AWG solid wire.

Suppliers

Company
Product
Description
Supplier Links
500ft 18/2 Solid Red/White Bell Wire - 5013-SF-08 - SFCable.com
Hayward, CA, USA
500ft 18/2 Solid Red/White Bell Wire
5013-SF-08
500ft 18/2 Solid Red/White Bell Wire 5013-SF-08
500ft 18/2 Solid Red/White Bell Wire. UL Listed. 18AWG solid wire.

500ft 18/2 Solid Red/White Bell Wire. UL Listed. 18AWG solid wire.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 5013-SF-08
Product Name 500ft 18/2 Solid Red/White Bell Wire
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details