SFCable.com 1000ft 22/4 Conductor Stranded Security Wire 5013-SF-02

Description
1000ft 22/4 Conductor Stranded Security Wire
Description
1000ft 22/4 Conductor Stranded Security Wire

Suppliers

Company
Product
Description
Supplier Links
1000ft 22/4 Conductor Stranded Security Wire - 5013-SF-02 - SFCable.com
Hayward, CA, USA
1000ft 22/4 Conductor Stranded Security Wire
5013-SF-02
1000ft 22/4 Conductor Stranded Security Wire 5013-SF-02
1000ft 22/4 Conductor Stranded Security Wire

1000ft 22/4 Conductor Stranded Security Wire

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 5013-SF-02
Product Name 1000ft 22/4 Conductor Stranded Security Wire
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details