Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SFCABLE.COM
5013-SF-01 -- 1000FT 22/2 CONDUCTOR SOLID SECURITY WIRE
SFCable.com
1000ft 22/2 Conductor Solid Security Wire
5013-SF-01
Description
1000ft 22/2 Conductor Solid Security Wire
SFCable.com
Done
Description
1000ft 22/2 Conductor Solid Security Wire
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
1000ft 22/2 Conductor Solid Security Wire
5013-SF-01
1000ft 22/2 Conductor Solid Security Wire
5013-SF-01
1000ft 22/2 Conductor Solid Security Wire
1000ft 22/2 Conductor Solid Security Wire
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Cable Assemblies
Product Number
5013-SF-01
Product Name
1000ft 22/2 Conductor Solid Security Wire
Cable Length
1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
2.92 mm to 2.92 mm Test Cable
C50292MM
Specs
Application
Instrumentation and Control; RF
Cable Length
2 ft (6.1 dm)
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
Northwire, Inc.
Cable Assemblies
Specs
Application
Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
MPF Products, INC.
Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length
A2404-1-WR
Specs
Cable Type
Flat Cable
Cable Length
1.58 ft (4.83 dm)
View Details
Smiths Interconnect, a Molex company
High Performance Cable Assemblies: Lab-Flex® Series
Specs
Application
RF
View Details