Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SFCABLE.COM
5009-SF-03 -- 24 V
SFCable.com
24 V
5009-SF-03
Description
24V 20VA Power Transfromer UL
SFCable.com
Done
Description
24V 20VA Power Transfromer UL
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
24 V
5009-SF-03
24 V
5009-SF-03
24V 20VA Power Transfromer UL
24V 20VA Power Transfromer UL
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Transformers
Product Number
5009-SF-03
Product Name
24 V
Input Voltage
110 to 240 volts
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse Transformers
ISNA-0249-D104
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2
suppliers
Hammond Manufacturing Company Inc.
Transformers
140N
Specs
Category
Signal
View Details
3
suppliers
Micross Components, Inc.
RF Wideband Transformer
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
Operating Frequency
6.00E7 Hz
View Details
TE Connectivity
Pulse Transformer
6609070-8
Specs
Category
Signal
View Details