SFCable.com 6ft Toslink to Mini Optical Digital Cable 260-106

Description
Optical Digital-AV Cables - 6ft Toslink to Mini-Plug Cable. Suitable for General Digital Audio Applications. High-Purity Wide Band Signal Transmission. Suitable for CD, MiniDisc, DVD, MP3 Applications. Convex Optical Lens for Optimum Performance. PD46D41D36D33D23D17M MA Fiber " 4.0mm OD Blue PVC Jacket. Fully Molded Construction with Strain Relief
Description
Optical Digital-AV Cables - 6ft Toslink to Mini-Plug Cable. Suitable for General Digital Audio Applications. High-Purity Wide Band Signal Transmission. Suitable for CD, MiniDisc, DVD, MP3 Applications. Convex Optical Lens for Optimum Performance. PD46D41D36D33D23D17M MA Fiber " 4.0mm OD Blue PVC Jacket. Fully Molded Construction with Strain Relief

Suppliers

Company
Product
Description
Supplier Links
6ft Toslink to Mini Optical Digital Cable - 260-106 - SFCable.com
Hayward, CA, USA
6ft Toslink to Mini Optical Digital Cable
260-106
6ft Toslink to Mini Optical Digital Cable 260-106
Optical Digital-AV Cables - 6ft Toslink to Mini-Plug Cable. Suitable for General Digital Audio Applications. High-Purity Wide Band Signal Transmission. Suitable for CD, MiniDisc, DVD, MP3 Applications. Convex Optical Lens for Optimum Performance. PD46D41D36D33D23D17M MA Fiber " 4.0mm OD Blue PVC Jacket. Fully Molded Construction with Strain Relief

Optical Digital-AV Cables - 6ft Toslink to Mini-Plug Cable. Suitable for General Digital Audio Applications. High-Purity Wide Band Signal Transmission. Suitable for CD, MiniDisc, DVD, MP3 Applications. Convex Optical Lens for Optimum Performance. PD46D41D36D33D23D17MMA Fiber " 4.0mm OD Blue PVC Jacket. Fully Molded Construction with Strain Relief

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 260-106
Product Name 6ft Toslink to Mini Optical Digital Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details