SFCable.com 6 ft 3.5mm Mono Male to RCA Male Cable 255-170

Description
6 ft 3.5mm Mono Male to RCA Male Cable. Suitable for general audio applications. Fully molded construction.
Description
6 ft 3.5mm Mono Male to RCA Male Cable. Suitable for general audio applications. Fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
6 ft 3.5mm Mono Male to RCA Male Cable - 255-170 - SFCable.com
Hayward, CA, USA
6 ft 3.5mm Mono Male to RCA Male Cable
255-170
6 ft 3.5mm Mono Male to RCA Male Cable 255-170
6 ft 3.5mm Mono Male to RCA Male Cable. Suitable for general audio applications. Fully molded construction.

6 ft 3.5mm Mono Male to RCA Male Cable. Suitable for general audio applications. Fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 255-170
Product Name 6 ft 3.5mm Mono Male to RCA Male Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details