SFCable.com 6ft 3.5mm Mono M/M Cable 255-160

Description
6ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.
Description
6ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
6ft 3.5mm Mono M/M Cable - 255-160 - SFCable.com
Hayward, CA, USA
6ft 3.5mm Mono M/M Cable
255-160
6ft 3.5mm Mono M/M Cable 255-160
6ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.

6ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 255-160
Product Name 6ft 3.5mm Mono M/M Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details