SFCable.com 2ft 3.5mm Mono M/M Cable 255-155

Description
2ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.
Description
2ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
2ft 3.5mm Mono M/M Cable - 255-155 - SFCable.com
Hayward, CA, USA
2ft 3.5mm Mono M/M Cable
255-155
2ft 3.5mm Mono M/M Cable 255-155
2ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.

2ft 3.5mm Mono M/M Cable. Suitable for general audio applications. Fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 255-155
Product Name 2ft 3.5mm Mono M/M Cable
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details