SFCable.com 75ft 2 RCA Male to 2 RCA Male Cable 255-148

Description
75ft 2 RCA Male to 2 RCA Male Cable
Description
75ft 2 RCA Male to 2 RCA Male Cable

Suppliers

Company
Product
Description
Supplier Links
75ft 2 RCA Male to 2 RCA Male Cable - 255-148 - SFCable.com
Hayward, CA, USA
75ft 2 RCA Male to 2 RCA Male Cable
255-148
75ft 2 RCA Male to 2 RCA Male Cable 255-148
75ft 2 RCA Male to 2 RCA Male Cable

75ft 2 RCA Male to 2 RCA Male Cable

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 255-148
Product Name 75ft 2 RCA Male to 2 RCA Male Cable
Cable Length 75 ft (229 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details