SFCable.com 6" RCA Female to 2 RCA Male Y-Cable 255-025

Description
Split your audio signal with this high quality Y cable. Connectors: RCA Female (Jack) to 2 RCA Male (Plug). Y-Cable Audio Adapter. length: 6 inches Shielded Y-cables. Black PVC jacket. Fully molded nickel-plated RCA plugs. Color-coded red-white to black.
Description
Split your audio signal with this high quality Y cable. Connectors: RCA Female (Jack) to 2 RCA Male (Plug). Y-Cable Audio Adapter. length: 6 inches Shielded Y-cables. Black PVC jacket. Fully molded nickel-plated RCA plugs. Color-coded red-white to black.

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" RCA Female to 2 RCA Male Y-Cable
255-025
6" RCA Female to 2 RCA Male Y-Cable 255-025
Split your audio signal with this high quality Y cable. Connectors: RCA Female (Jack) to 2 RCA Male (Plug). Y-Cable Audio Adapter. length: 6 inches Shielded Y-cables. Black PVC jacket. Fully molded nickel-plated RCA plugs. Color-coded red-white to black.

Split your audio signal with this high quality Y cable. Connectors: RCA Female (Jack) to 2 RCA Male (Plug). Y-Cable Audio Adapter. length: 6 inches Shielded Y-cables. Black PVC jacket. Fully molded nickel-plated RCA plugs. Color-coded red-white to black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 255-025
Product Name 6" RCA Female to 2 RCA Male Y-Cable
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details