SFCable.com 25ft Python HDTV 3 BNC to 3 RCA Cable 254-725IV

Description
25ft Python HDTV 3 BNC to 3 RCA Cable. HDTV component video cables. Unparalleled quality and performance for high-definition video and audio equipment. Fully support (Y, Pr, Pb), (Y, Cr, Cb) and RGB high resolution standards. Bundled cable configuration. Ultra-flex satin-ivory rubber jacket. High-retention connectors. Color-coded " fully molded construction.
Description
25ft Python HDTV 3 BNC to 3 RCA Cable. HDTV component video cables. Unparalleled quality and performance for high-definition video and audio equipment. Fully support (Y, Pr, Pb), (Y, Cr, Cb) and RGB high resolution standards. Bundled cable configuration. Ultra-flex satin-ivory rubber jacket. High-retention connectors. Color-coded " fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
25ft Python HDTV 3 BNC to 3 RCA Cable - 254-725IV - SFCable.com
Hayward, CA, USA
25ft Python HDTV 3 BNC to 3 RCA Cable
254-725IV
25ft Python HDTV 3 BNC to 3 RCA Cable 254-725IV
25ft Python HDTV 3 BNC to 3 RCA Cable. HDTV component video cables. Unparalleled quality and performance for high-definition video and audio equipment. Fully support (Y, Pr, Pb), (Y, Cr, Cb) and RGB high resolution standards. Bundled cable configuration. Ultra-flex satin-ivory rubber jacket. High-retention connectors. Color-coded " fully molded construction.

25ft Python HDTV 3 BNC to 3 RCA Cable. HDTV component video cables. Unparalleled quality and performance for high-definition video and audio equipment. Fully support (Y, Pr, Pb), (Y, Cr, Cb) and RGB high resolution standards. Bundled cable configuration. Ultra-flex satin-ivory rubber jacket. High-retention connectors. Color-coded " fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 254-725IV
Product Name 25ft Python HDTV 3 BNC to 3 RCA Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ix Industrial IO Cable Assembly - NDHN4B3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1408021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details