SFCable.com 6" RCA Male to 2 RCA Female Y Splitter 254-206IV

Description
6 inches RCA Plug to 2-RCA Jack Y Audio Patch Cord. Home Theater Y-Cable. Home theater Y-cable audio interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra flexible rubberized PVC jacket. Color-coded " fully molded construction.
Description
6 inches RCA Plug to 2-RCA Jack Y Audio Patch Cord. Home Theater Y-Cable. Home theater Y-cable audio interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra flexible rubberized PVC jacket. Color-coded " fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" RCA Male to 2 RCA Female Y Splitter
254-206IV
6" RCA Male to 2 RCA Female Y Splitter 254-206IV
6 inches RCA Plug to 2-RCA Jack Y Audio Patch Cord. Home Theater Y-Cable. Home theater Y-cable audio interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra flexible rubberized PVC jacket. Color-coded " fully molded construction.

6 inches RCA Plug to 2-RCA Jack Y Audio Patch Cord. Home Theater Y-Cable. Home theater Y-cable audio interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra flexible rubberized PVC jacket. Color-coded " fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 254-206IV
Product Name 6" RCA Male to 2 RCA Female Y Splitter
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details