SFCable.com 12ft RCA-RCA SPDIF Digital Cable 254-012OR

Description
S/PDIF Digital Audio Cable. (S/PDIF) Digital audio cables. Provides superior connections for digital audio equipment. Fully supports S/PDIF audio file transfer format. Fully molded construction for increased reliability. Length: 12 Feet
Description
S/PDIF Digital Audio Cable. (S/PDIF) Digital audio cables. Provides superior connections for digital audio equipment. Fully supports S/PDIF audio file transfer format. Fully molded construction for increased reliability. Length: 12 Feet

Suppliers

Company
Product
Description
Supplier Links
12ft RCA-RCA SPDIF Digital Cable - 254-012OR - SFCable.com
Hayward, CA, USA
12ft RCA-RCA SPDIF Digital Cable
254-012OR
12ft RCA-RCA SPDIF Digital Cable 254-012OR
S/PDIF Digital Audio Cable. (S/PDIF) Digital audio cables. Provides superior connections for digital audio equipment. Fully supports S/PDIF audio file transfer format. Fully molded construction for increased reliability. Length: 12 Feet

S/PDIF Digital Audio Cable. (S/PDIF) Digital audio cables. Provides superior connections for digital audio equipment. Fully supports S/PDIF audio file transfer format. Fully molded construction for increased reliability. Length: 12 Feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 254-012OR
Product Name 12ft RCA-RCA SPDIF Digital Cable
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details