SFCable.com 8" Releasable Cable Tie 50lbs 100pk 2206-SF-03

Description
8 inches Releasable Cable Tie. Handle 50lbs. 100 pcs per pack.
Description
8 inches Releasable Cable Tie. Handle 50lbs. 100 pcs per pack.

Suppliers

Company
Product
Description
Supplier Links
8
Hayward, CA, USA
8" Releasable Cable Tie 50lbs 100pk
2206-SF-03
8" Releasable Cable Tie 50lbs 100pk 2206-SF-03
8 inches Releasable Cable Tie. Handle 50lbs. 100 pcs per pack.

8 inches Releasable Cable Tie. Handle 50lbs. 100 pcs per pack.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Ties
Product Number 2206-SF-03
Product Name 8" Releasable Cable Tie 50lbs 100pk
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details