SFCable.com 10Ft 16/3 Outdoor Extension Cord 2105-SF-50

Description
Water Resistant. Flame Retardant. Ultra Flexible. Abrasion Resistant. Nickel-Coated Brass Blades Resist Corrosion. Specifications: Length: 10ft Color: Orange Gauge: 16/3 Wire Type: SJTW Certifications: cULus or equivalent Product Packaging: Sleeve
Description
Water Resistant. Flame Retardant. Ultra Flexible. Abrasion Resistant. Nickel-Coated Brass Blades Resist Corrosion. Specifications: Length: 10ft Color: Orange Gauge: 16/3 Wire Type: SJTW Certifications: cULus or equivalent Product Packaging: Sleeve

Suppliers

Company
Product
Description
Supplier Links
10Ft 16/3 Outdoor Extension Cord - 2105-SF-50 - SFCable.com
Hayward, CA, USA
10Ft 16/3 Outdoor Extension Cord
2105-SF-50
10Ft 16/3 Outdoor Extension Cord 2105-SF-50
Water Resistant. Flame Retardant. Ultra Flexible. Abrasion Resistant. Nickel-Coated Brass Blades Resist Corrosion. Specifications: Length: 10ft Color: Orange Gauge: 16/3 Wire Type: SJTW Certifications: cULus or equivalent Product Packaging: Sleeve

Water Resistant. Flame Retardant. Ultra Flexible. Abrasion Resistant. Nickel-Coated Brass Blades Resist Corrosion. Specifications: Length: 10ft Color: Orange Gauge: 16/3 Wire Type: SJTW Certifications: cULus or equivalent Product Packaging: Sleeve

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2105-SF-50
Product Name 10Ft 16/3 Outdoor Extension Cord
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details