SFCable.com 15ft Power Extension Cord SPT-2 16/2 2102-SF-04

Description
Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 15ft. White Color
Description
Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 15ft. White Color

Suppliers

Company
Product
Description
Supplier Links
15ft Power Extension Cord  SPT-2 16/2 - 2102-SF-04 - SFCable.com
Hayward, CA, USA
15ft Power Extension Cord SPT-2 16/2
2102-SF-04
15ft Power Extension Cord SPT-2 16/2 2102-SF-04
Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 15ft. White Color

Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 15ft. White Color

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2102-SF-04
Product Name 15ft Power Extension Cord SPT-2 16/2
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details